Status: | Unknown |
---|---|
Series: | InfiniiVision 3000 X-Series |
RoHS: | Unknown |
Prices starting from US$6,049.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$6,283.78
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$6,049.00
|
14
in stock
|
Buy Now | |
element14
from US$6,104.97
|
2
in stock
|
Buy Now | |
Farnell
from US$6,283.78
|
1
in stock
|
Buy Now | |
RS Americas
from US$6,049.00
|
-
|
Buy Now | |
Distrelec
from US$6,056.50
|
-
|
Buy Now | |
TestEquity
from US$6,398.92
|
-
|
Buy Now |
Product Range | InfiniiVision 3000 X-Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 100MHz |
Sampling Rate | 4GSPS |
Display Memory Depth | 2 Mpts |
Calculated Rise Time | 3.5ns |
Scope Display Type | WVGA LCD Colour |
Kit Contents | One 150MHz N2862B Passive Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jun-2015) |
Plug Type | EU UK |
Input Impedance | 1Mohm |
Manufacturers Warranty | 3 Years |
Scope Type | Bench |
Oscilloscope, 4 Analog, 100Mhz, 2Gsps | Newark Electronics |
Oscilloscope,InfiniiVision,4ch,100MHz | RS |
OSCILLOSCOPE, 4CH, 100MHZ, 4GSPS | element14 |
Digital Oscilloscope, 4 Ch, 100MHz DSOX3014A, InfiniiVision 3000A X-Series | Keysight Technologies DSOX3014A | RS Americas |
Keysight Oscilloscope InfiniiVision 3000X DSO 4x 100MHz 4GSPS USB / GPIB / LAN / WVGA Video Out | Distrelec |
Where can I find additional details, specifications and documents for a DSOX3014A?
Additional datasheets, footprints and schematics for DSOX3014A are listed on our Part Details page. You can also find images and similar parts to DSOX3014A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSOX3014A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSOX3014A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSOX3014A fall under?
The DSOX3014A is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.
Can I view similar or alternative parts?
You can view similar parts to DSOX3014A when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSOX3014A you can contact the distributor directly for product support, shipping queries etc.
Is the DSOX3014A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSOX3014A have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and RS Americas have stock available or on a lead time for DSOX3014A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSOX3014A often in real-time on the comparison pages.
What if I can't find stock of DSOX3014A?
You can fill out our help required form which you can use to request a quote for DSOX3014A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.