Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$668.00
Accessory Type | Integrated 20 MHz Function Generator |
---|---|
For Use With | Keysight InfiniiVision 2000 X-Series Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Licence Type | Full |
OPTION, BUILTIN WAVEGEN, OSC | element14 |
Infiniivision wavegen waveform generator | RS |
Wave Generator Function Generator Upgrade | Newark Electronics |
Oscilloscope Module WaveGen (Built-In Function Generator) | Keysight Technologies DSOX2WAVEGEN | RS Americas |
Where can I find additional details, specifications and documents for a DSOX2WAVEGEN?
Additional datasheets, footprints and schematics for DSOX2WAVEGEN are listed on our Part Details page. You can also find images and similar parts to DSOX2WAVEGEN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSOX2WAVEGEN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSOX2WAVEGEN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSOX2WAVEGEN fall under?
The DSOX2WAVEGEN is listed under Test Equipment > Test Equipment Accessories > Oscilloscope Modules.
Can I view similar or alternative parts?
You can view similar parts to DSOX2WAVEGEN when available in the Oscilloscope Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSOX2WAVEGEN you can contact the distributor directly for product support, shipping queries etc.
Is the DSOX2WAVEGEN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSOX2WAVEGEN have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for DSOX2WAVEGEN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSOX2WAVEGEN often in real-time on the comparison pages.
What if I can't find stock of DSOX2WAVEGEN?
You can fill out our help required form which you can use to request a quote for DSOX2WAVEGEN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.