Status: | Unknown |
---|---|
Series: | InfiniiVision 1000 X-Series |
RoHS: | Unknown |
No distributors results available
Product Range | InfiniiVision 1000 X-Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 100MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 1 Mpts |
Calculated Rise Time | 3.5ns |
Scope Display Type | TFT LCD Colour |
Kit Contents | DSO w/100MHz BW Upgrade 4x N2140A Std Secure Erase Language Support Pwr Cord Cal Certificate |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (27-Jun-2018) |
Plug Type | - |
Where can I find additional details, specifications and documents for a DSOX1204A+D1200BW1A?
Additional datasheets, footprints and schematics for DSOX1204A+D1200BW1A are listed on our Part Details page. You can also find images and similar parts to DSOX1204A+D1200BW1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSOX1204A+D1200BW1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSOX1204A+D1200BW1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSOX1204A+D1200BW1A fall under?
The DSOX1204A+D1200BW1A is listed under Keysight Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to DSOX1204A+D1200BW1A when available in the Keysight Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSOX1204A+D1200BW1A you can contact the distributor directly for product support, shipping queries etc.
Is the DSOX1204A+D1200BW1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSOX1204A+D1200BW1A have stock available?
There is no stock from authorised distributors for DSOX1204A+D1200BW1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSOX1204A+D1200BW1A often in real-time on the comparison pages.
What if I can't find stock of DSOX1204A+D1200BW1A?
You can fill out our help required form which you can use to request a quote for DSOX1204A+D1200BW1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.