Status: | Unknown |
---|---|
Series: | DSO1000B Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | DSO1000B Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 100MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 16 kpts |
Scope Display Type | QVGA LCD Color |
RoHS Compliant | No |
Osc Cal W/D & U, 100Mhz, 2-Ch, 1Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a DSO1102B CAL DU?
Additional datasheets, footprints and schematics for DSO1102B CAL DU are listed on our Part Details page. You can also find images and similar parts to DSO1102B CAL DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSO1102B CAL DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSO1102B CAL DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSO1102B CAL DU fall under?
The DSO1102B CAL DU is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to DSO1102B CAL DU when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSO1102B CAL DU you can contact the distributor directly for product support, shipping queries etc.
Is the DSO1102B CAL DU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSO1102B CAL DU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DSO1102B CAL DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSO1102B CAL DU often in real-time on the comparison pages.
What if I can't find stock of DSO1102B CAL DU?
You can fill out our help required form which you can use to request a quote for DSO1102B CAL DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.