Status: | Unknown |
---|---|
Series: | DSM Series |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.8V |
Luminous Intensity | 150mcd |
No. of Digits / Alpha | 1 |
Character Size | 7.62mm |
Common Connection | Common Anode |
Product Range | DSM Series |
SVHC | No SVHC (27-Jun-2018) |
DIS UT 7Segments 1Digit 0.3" Green | RS |
Display, Seven Segment, 7.62Mm, Green | Newark Electronics |
Single Digit 7 Segment Common Anode 0.3 Green Ultra Thin Display" | Future Electronics |
DISPLAY, SEVEN SEGMENT, 7.62MM, GREEN | element14 |
Where can I find additional details, specifications and documents for a DSM7UA30105?
Additional datasheets, footprints and schematics for DSM7UA30105 are listed on our Part Details page. You can also find images and similar parts to DSM7UA30105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSM7UA30105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSM7UA30105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSM7UA30105 fall under?
The DSM7UA30105 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to DSM7UA30105 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSM7UA30105 you can contact the distributor directly for product support, shipping queries etc.
Is the DSM7UA30105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSM7UA30105 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for DSM7UA30105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSM7UA30105 often in real-time on the comparison pages.
What if I can't find stock of DSM7UA30105?
You can fill out our help required form which you can use to request a quote for DSM7UA30105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.