Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.8V |
Luminous Intensity | 100mcd |
No. of Digits / Alpha | 1 |
Character Size | 5.08mm |
Common Connection | Common Anode |
RoHS Compliant | Yes |
Display, Seven Segment, 5.08Mm, Green | Newark Electronics |
Where can I find additional details, specifications and documents for a DSM7UA20105T?
Additional datasheets, footprints and schematics for DSM7UA20105T are listed on our Part Details page. You can also find images and similar parts to DSM7UA20105T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSM7UA20105T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSM7UA20105T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSM7UA20105T fall under?
The DSM7UA20105T is listed under Optoelectronics & Displays > Displays > LED Displays > 7 Segment LED Displays.
Can I view similar or alternative parts?
You can view similar parts to DSM7UA20105T when available in the 7 Segment LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSM7UA20105T you can contact the distributor directly for product support, shipping queries etc.
Is the DSM7UA20105T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DSM7UA20105T have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for DSM7UA20105T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSM7UA20105T often in real-time on the comparison pages.
What if I can't find stock of DSM7UA20105T?
You can fill out our help required form which you can use to request a quote for DSM7UA20105T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.