Status: | Unknown |
---|---|
Series: | DSM7T Series |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2V |
Luminous Intensity | 90mcd |
No. of Digits / Alpha | 1 |
Character Size | 9.91mm |
Common Connection | Common Anode |
Product Range | DSM7T Series |
SVHC | No SVHC (27-Jun-2018) |
Display, Seven Segment, 9.91Mm, Red | Newark Electronics |
DISPLAY, SEVEN SEGMENT, 9.91MM, RED | element14 |
Where can I find additional details, specifications and documents for a DSM7TA39101T?
Additional datasheets, footprints and schematics for DSM7TA39101T are listed on our Part Details page. You can also find images and similar parts to DSM7TA39101T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSM7TA39101T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSM7TA39101T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSM7TA39101T fall under?
The DSM7TA39101T is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to DSM7TA39101T when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSM7TA39101T you can contact the distributor directly for product support, shipping queries etc.
Is the DSM7TA39101T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSM7TA39101T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for DSM7TA39101T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSM7TA39101T often in real-time on the comparison pages.
What if I can't find stock of DSM7TA39101T?
You can fill out our help required form which you can use to request a quote for DSM7TA39101T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.