Status: | Unknown |
---|---|
Series: | DSL02 Series |
RoHS: | Unknown |
Product Range | DSL02 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 10V |
Clamping Voltage Vc Max | - |
Diode Case Style | SOT-23 |
No. of Pins | 5Pins |
Breakdown Voltage Min | - |
Breakdown Voltage Max | - |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
ESD Suppressor TVS 15kV 5-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a DSL02-010SC5?
Additional datasheets, footprints and schematics for DSL02-010SC5 are listed on our Part Details page. You can also find images and similar parts to DSL02-010SC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSL02-010SC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSL02-010SC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSL02-010SC5 fall under?
The DSL02-010SC5 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to DSL02-010SC5 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSL02-010SC5 you can contact the distributor directly for product support, shipping queries etc.
Is the DSL02-010SC5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSL02-010SC5 have stock available?
Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for DSL02-010SC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSL02-010SC5 often in real-time on the comparison pages.
What if I can't find stock of DSL02-010SC5?
You can fill out our help required form which you can use to request a quote for DSL02-010SC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.