Status: | Active |
---|---|
Series: | DSILC6-4xx |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
No stock
|
Buy Now | |
Future Electronics
from US$0.12
|
168,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
9,000
in stock
|
Buy Now | |
element14
from US$0.37
|
9,000
in stock
|
Buy Now | |
Farnell
from US$0.36
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
4,587
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
2,929
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode array topology 4 line protection5 V VCCprotectionVery low capacitance: 1 pF typ.Lead-free pacakgeRoHS compliant |
Product Specifications |
---|
DS4886 ESD Protection for high speed interface |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
DSILC6 Series 4 Channel 6 V Uni-Directional Diode Array - SOT-666 | Future Electronics |
Transient Voltage Suppressor, Tvs, 1 V, Sot-666, 6 Rohs Compliant: Yes |Stmicroelectronics DSILC6-4P6 | Newark Electronics |
DIODE, ESD PROTECTION, SOT-666-5 | element14 |
Diode: TVS array | Transfer Multisort Elektronik |
ST High Speed Interface ESD Protection Diode, Uni-Directional, SOT-666 | Distrelec |
ESD Suppressor Diode Arrays 15KV 6-Pin SOT-666 T/R | EBV Elektronik |
DSILC6-4P6 TVS diode array,ESD 6V SOT666 | RS |
Where can I find additional details, specifications and documents for a DSILC6-4P6?
Additional datasheets, footprints and schematics for DSILC6-4P6 are listed on our Part Details page. You can also find images and similar parts to DSILC6-4P6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSILC6-4P6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSILC6-4P6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSILC6-4P6 fall under?
The DSILC6-4P6 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to DSILC6-4P6 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSILC6-4P6 you can contact the distributor directly for product support, shipping queries etc.
Is the DSILC6-4P6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for DSILC6-4P6 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for DSILC6-4P6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSILC6-4P6 often in real-time on the comparison pages.
What if I can't find stock of DSILC6-4P6?
You can fill out our help required form which you can use to request a quote for DSILC6-4P6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.