DSE784 Light Bulbs & Tubes by Osram

LAMP DULUX S/E CW 7W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.60

Distributor Stock
Logo for Farnell
Farnell
from US$3.60
No stock
Buy Now
Logo for element14
element14
from US$4.56
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Input Power 7W
Lamp Base Type 2G7
Luminous Flux 402lm
Average Bulb Life 20000h
CFL Lamp Shape Single Twin Tube
Colour Temperature Typ 4000K
Light Colour Cool White
Product Range -
SVHC No SVHC (17-Dec-2015)
Bulb Diameter 21mm
External Diameter 21mm
External Length / Height 114mm
Length 114mm
Luminous Flux Typ 400lm
Power Rating 7W
Supply Voltage 37V

Alternative Descriptions

LAMP, DULUX, S/E, CW, 7W | element14
Lamp, Dulux, S/E, Cw, 7W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSE784?

Additional datasheets, footprints and schematics for DSE784 are listed on our Part Details page. You can also find images and similar parts to DSE784 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSE784 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSE784 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSE784 fall under?

The DSE784 is listed under Electrical & Lighting > Light Bulbs & Tubes > Compact Fluorescent Light Bulbs - CFL.

Can I view similar or alternative parts?

You can view similar parts to DSE784 when available in the Compact Fluorescent Light Bulbs - CFL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSE784 you can contact the distributor directly for product support, shipping queries etc.

Is the DSE784 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DSE784 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DSE784.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSE784 often in real-time on the comparison pages.

What if I can't find stock of DSE784?

You can fill out our help required form which you can use to request a quote for DSE784 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay