Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$182.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$223.11
|
No stock
|
Buy Now | |
Heilind Electronics
from US$224.09
|
133
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$224.09
|
44
in stock
|
Buy Now | |
RS Americas
from US$214.08
|
-
|
Buy Now | |
TTI Europe
from US$187.58
|
-
|
Buy Now | |
Sager
from US$182.26
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M | HL048HD4.4 |
---|
SSR RELAY, TIME DELAY, PANEL M PANEL MOUNT SSR | Heilind Electronics |
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.4 |Sensata/crydom DSD2425 | Newark Electronics |
Relay, 48 to 280 V (RMS), 0.04 to 25 A, Screw Terminal, Panel, 100 us (Max.) | Sensata - Crydom DSD2425 | RS Americas |
SSR TIME DELAY PM IP00 280VAC/ | TTI Europe |
Solid State Relays - Industrial Mount TIME DELAY 25A SSR | Sager |
Time Delayed Solid State Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a DSD2425?
Additional datasheets, footprints and schematics for DSD2425 are listed on our Part Details page. You can also find images and similar parts to DSD2425 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSD2425 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSD2425 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSD2425 fall under?
The DSD2425 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to DSD2425 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSD2425 you can contact the distributor directly for product support, shipping queries etc.
Is the DSD2425 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSD2425 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for DSD2425.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSD2425 often in real-time on the comparison pages.
What if I can't find stock of DSD2425?
You can fill out our help required form which you can use to request a quote for DSD2425 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.