Status: | Active |
---|---|
Series: | DSC8001 |
RoHS: | Compliant |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$1.32
|
-
|
Buy Now |
Frequency Range: 1 to 150MHz |
±10 PPM, ±25 PPM, ±50 PPM |
1.7 to 3.6V |
Ext. Industrial -40ºC to 105ºC |
Industrial -40ºC to 85ºC |
Ext. Commercial -20ºC to 70ºC |
Commercial 0ºC to 70ºC |
5mA Operating (40MHz) |
15uA Standby |
2.5 x 2.0 x 0.85 mm |
3.2 x 2.5 x 0.85 mm |
5.0 x 3.2 x 0.85 mm |
7.0 x 5.0 x 0.85 mm |
MIL-STD 883 Shock and Vibration Resistant |
Pb Free, RoHS, Reach SVHC Compliant |
AEC-Q100 Reliability Qualified |
Supply Voltage (V) | 1.62 - 3.63 |
---|---|
Output Frequency Min (MHz) | 1 |
Output Frequency Max (MHz) | 170 |
Output Logic | LVCMOS |
Pins | Packaging | 4 | VDFN |
Temp Range | -40C to +105C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
DSC8001 Data Sheet MKQBPD09011003-2 |
Application Notes |
---|
AN2340 - Immunity of MEMS Oscillators to Mechanical Stresses - Immunity of MEMS Oscillators to Mechanical Stresses |
AN2399 - MEMS Oscillators Offer Immunity to EMI |
Supporting Collateral |
---|
MEMS Clocks FAQs |
Microchip Oscillators and Clocks Using MEMS Technology |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0863 |
Shipping Weight (kg) | 0.2 |
Lead Count | 4 |
Package Type | VDFN |
Package Width or Size | 5x7x0.9mm |
Soldering Composition | NiPdAu |
Unprog MEMS Oscillator -40C-105C, 10ppm | Microchip Technology |
Where can I find additional details, specifications and documents for a DSC8001AL5T?
Additional datasheets, footprints and schematics for DSC8001AL5T are listed on our Part Details page. You can also find images and similar parts to DSC8001AL5T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC8001AL5T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC8001AL5T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC8001AL5T you can contact the distributor directly for product support, shipping queries etc.
Is the DSC8001AL5T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSC8001AL5T have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for DSC8001AL5T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC8001AL5T often in real-time on the comparison pages.
What if I can't find stock of DSC8001AL5T?
You can fill out our help required form which you can use to request a quote for DSC8001AL5T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.