Status: | Active |
---|---|
Series: | DSC6300B |
RoHS: | Compliant |
The DSC630XXB family of devices is the industry’s smallest and lowest-power spread-spectrum MEMS oscillators. Available in four different package sizes with operation as low as 3 mA the smallest 4-pin package is a mere 1.6 x 1.2 mm in size. The devices support up to ±2.5% or -3% spread spectrum that can achieve up to 15 dB Electro-Magnetic Interference (EMI) reduction on fundamental frequency (more on high harmonics) . Because of industry standard package and pin options, customers can solve last minute EMI problems simply by putting the new DSC63XXB on their current board layout with no redesign required.
The DSC63xxB family is available in ultra-small 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm and 2.5 mm x 2.0 mm packages. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal.
Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.
DSC63XXB provides improved jitter performance and wider temperature range over DSC6300 family and is the recommended ultra-low power MEMS oscillator for all new designs.Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$1.00
|
-
|
Buy Now |
Output Frequency: 1 – 100MHz LVCMOS |
---|
Spread Spectrum options: |
---|
Center spread: ±0.25%, ±0.5%, ±1.0%, ±1.5%, ±2.0%, ±2.5%, |
Down spread: -0.25% , -0.5%, -1.0%, -1.5%, -2.0%, -3.0% |
Wide supply voltage range: 1.71V -3.63V VDD |
---|
Ultra-low power consumption: 3mA (active), 1.5 µA stdby |
---|
Ultra-small package size: 1.6 x 1.2 mm, 2.0x1.6mm, 2.5x2.0mm |
---|
Support wide temperature range up to -40 to +125ºC |
---|
Excellent shock and vibration immunity |
---|
High reliability |
---|
Lead free and RoHS compliant |
---|
Supply Voltage (V) | 1.71 - 3.63 |
---|---|
Output Frequency Min (MHz) | 1 |
Output Frequency Max (MHz) | 100 |
Output Logic | LVCMOS |
Data Sheets |
---|
DSC63xxB Data Sheet |
Application Notes |
---|
AN2340 - Immunity of MEMS Oscillators to Mechanical Stresses - Immunity of MEMS Oscillators to Mechanical Stresses |
AN2399 - MEMS Oscillators Offer Immunity to EMI |
Brochures |
---|
DSC63xx Sell Sheet |
Supporting Collateral |
---|
MEMS Clocks FAQs |
Microchip Oscillators and Clocks Using MEMS Technology |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0074 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 4 |
Package Type | VLGA |
Package Width or Size | 2.5x2.0x0.89mm |
Soldering Composition | Au Flash |
MEMS OSC, LVCMOS, 28.6364MHz, 50PPM, 1.8-3.3V, -40 to 105C, 2.5 x 2.0mm | Microchip Technology |
Where can I find additional details, specifications and documents for a DSC6311JL1AB-028.6364T?
Additional datasheets, footprints and schematics for DSC6311JL1AB-028.6364T are listed on our Part Details page. You can also find images and similar parts to DSC6311JL1AB-028.6364T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC6311JL1AB-028.6364T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC6311JL1AB-028.6364T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC6311JL1AB-028.6364T you can contact the distributor directly for product support, shipping queries etc.
Is the DSC6311JL1AB-028.6364T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSC6311JL1AB-028.6364T have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for DSC6311JL1AB-028.6364T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC6311JL1AB-028.6364T often in real-time on the comparison pages.
What if I can't find stock of DSC6311JL1AB-028.6364T?
You can fill out our help required form which you can use to request a quote for DSC6311JL1AB-028.6364T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.