Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The DSC6300 family of devices is the industry’s smallest and lowest-power spread-spectrum MEMS oscillators. Available in four different package sizes with operation as low as 3 mA the smallest 4-pin package is a mere 1.6 x 1.2 mm in size. The devices support up to ±2.5% or -3% spread spectrum that can achieve up to 15 dB Electro-Magnetic Interference (EMI) reduction on fundamental frequency (more on high harmonics) . Because of industry standard package and pin options, customers can solve last minute EMI problems simply by putting the new DSC6300 on their current board layout with no redesign required.
The DSC63xx family is available in ultra-small 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm packages. Other package sizes include: 2.5 mm x 2.0 mm and 3.2 mm x 2.5 mm. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal.
Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.
No distributors results available
Output Frequency: 1 – 100MHz LVCMOS |
Spread Spectrum options: |
Center spread: ±0.25%, ±0.5%, ±1.0%, ±1.5%, ±2.0%, ±2.5%, |
Down spread: -0.25% , -0.5%, -1.0%, -1.5%, -2.0%, -3.0% |
Ultra-low power consumption: 3mA (active), 10 µA stdby |
Wide supply voltage range: 1.71V -3.63V VDD |
Ultra-small package size: 1.6 x 1.2 mm, 2.0x1.6mm, 2.5x2.0mm, 3.2x2.5mm |
Support Industrial temperature range: -40 to +85ºC |
Excellent shock and vibration immunity |
High reliability |
Lead free and RoHS compliant |
Product Type | Spread-Spectrum Oscillators |
---|---|
Supply Voltage (V) | 1.71 - 3.63 |
Output Type | LVCMOS |
Output Frequency Min (MHz) | 1 |
Output Frequency Max (MHz) | 100 |
# of Outputs | 1 |
Output Logic | LVCMOS |
Output Drive Strength | Standard/High |
Control Pin Function | OE/STDBY/SSEN |
Frequency Stability | ±25, ±50 |
Period Jitter | 11 |
Min Tempearture Range (C) | -40 |
Max Tempearture Range (C) | 80 |
Current | 3 |
Temperature Range | -40C to +85C |
Where can I find additional details, specifications and documents for a DSC6301CI2AA-025.0000T?
Additional datasheets, footprints and schematics for DSC6301CI2AA-025.0000T are listed on our Part Details page. You can also find images and similar parts to DSC6301CI2AA-025.0000T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC6301CI2AA-025.0000T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC6301CI2AA-025.0000T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSC6301CI2AA-025.0000T fall under?
The DSC6301CI2AA-025.0000T is listed under DSC6300.
Can I view similar or alternative parts?
You can view similar parts to DSC6301CI2AA-025.0000T when available in the DSC6300 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC6301CI2AA-025.0000T you can contact the distributor directly for product support, shipping queries etc.
Is the DSC6301CI2AA-025.0000T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSC6301CI2AA-025.0000T have stock available?
There is no stock from authorised distributors for DSC6301CI2AA-025.0000T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC6301CI2AA-025.0000T often in real-time on the comparison pages.
What if I can't find stock of DSC6301CI2AA-025.0000T?
You can fill out our help required form which you can use to request a quote for DSC6301CI2AA-025.0000T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.