Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The DSC6000 family of MEMS oscillators combine the industry leading low power consumption and ultra-small packages with exceptional frequency stability and jitter performance over temperature. The single-output DSC6000 MEMS oscillators are excellent choices for use as clock references in small, battery-powered devices such as wearable and Internet of Things (IoT) devices in which small size, low power consumption, and long-term reliability are paramount. They also meet the stringent mechanical durability and reliability requirements within Automotive Electronics Council standard Q100 (AEC-Q100), so they are well suited for under-hood applications as well.
The DSC6000 family consists of ultra-low power DSC60xx and a lower jitter version DSC61xx. They are available in ultra-small 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm packages. Other package sizes include: 2.5 mm x 2.0 mm and 3.2 mm x 2.5 mm. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators.
Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.
No distributors results available
Wide Frequency Range: 2 KHz to 80 MHz |
Ultra–Low Power Consumption: 1.3 mA/12 µA (Active/Standby) |
Ultra-Small Footprints |
1.6 mm x 1.2 mm |
2.0 mm x 1.6 mm |
2.5 mm x 2.0 mm |
3.2 mm x 2.5 mm |
Frequency Select Input Supports 2 Predefined Frequencies |
High Stability: ±25, ±50 ppm |
Wide Temperature Range |
Industrial: –40°C to 85°C |
Ext. Commercial: –20° to 70°C |
Excellent Shock & Vibration Immunity |
Qualified to MIL-STD-883 |
High Reliability |
20x Better MTTF Than Quartz Oscillators |
Supply Range of 1.71V to 3.63V |
Short Sample Lead Time: <2 weeks |
Lead Free & RoHS Compliant |
Product Type | Low Power Oscillators |
---|---|
Supply Voltage (V) | 1.71 - 3.63 |
Output Type | LVCMOS |
Output Frequency Min (MHz) | 0.002 |
Output Frequency Max (MHz) | 80 |
# of Outputs | 1 |
Output Logic | LVCMOS |
Output Drive Strength | Standard/Low |
Control Pin Function | OE/STDBY/FS |
Frequency Stability | ±25, ±50 |
Period Jitter | 10 |
Min Tempearture Range (C) | -40 |
Max Tempearture Range (C) | 85 |
Current | 1.3 |
Temperature Range | -20C to +70C |
Where can I find additional details, specifications and documents for a DSC6021CE1A-00CWT?
Additional datasheets, footprints and schematics for DSC6021CE1A-00CWT are listed on our Part Details page. You can also find images and similar parts to DSC6021CE1A-00CWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC6021CE1A-00CWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC6021CE1A-00CWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSC6021CE1A-00CWT fall under?
The DSC6021CE1A-00CWT is listed under DSC6000.
Can I view similar or alternative parts?
You can view similar parts to DSC6021CE1A-00CWT when available in the DSC6000 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC6021CE1A-00CWT you can contact the distributor directly for product support, shipping queries etc.
Is the DSC6021CE1A-00CWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSC6021CE1A-00CWT have stock available?
There is no stock from authorised distributors for DSC6021CE1A-00CWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC6021CE1A-00CWT often in real-time on the comparison pages.
What if I can't find stock of DSC6021CE1A-00CWT?
You can fill out our help required form which you can use to request a quote for DSC6021CE1A-00CWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.