Status: | Active |
---|---|
Series: | DSC557-03 |
RoHS: | Compliant |
Meets PCIe Gen1, Gen2, Gen3 & Gen4 specs |
---|
MEMS based clock generator eliminates the need for external 25MHz crystal |
---|
Dual HCSL Clock Output at 100MHz |
---|
Industry's widest temperature range: |
---|
Ext. Industrial: -40°C to 105°C |
Industrial: -40°C to 85°C |
Ext. Commercial: -20°C to 70°C |
Short lead time: 2 weeks |
---|
Space Saving in14-Pin QFN at 3.2x2.5 mm |
---|
Excellent shock and vibration immunity |
---|
High reliability |
---|
Supply Range of 2.25V to 3.6V |
---|
Lead Free & RoHS Compliant |
---|
Product Type | Low-Jitter Clock Generators |
---|---|
# of Outputs | 2 |
Voltage | 2.5-3.3 |
Pull Range (±PPM) | 0 |
Output Logic | HCSL, LVDS, LVCMOS |
Output Frequency Min. (MHz) | 100 |
Output Frequency Max. (MHz) | 100 |
Pins | Packaging | 14 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (110) |
Board Design Files |
---|
DSC557-0344SI |
Brochures |
---|
PCIe Clock & Timing Sell Sheet |
Supporting Collateral |
---|
MEMS Clocks FAQs |
Microchip Oscillators and Clocks Using MEMS Technology |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0195 |
Shipping Weight (kg) | 0.042664 |
Lead Count | 14 |
Package Type | VQFN |
Package Width or Size | 2.5x3.2x0.9mm |
Soldering Composition | NiPdAu |
MEMS PCIe Clock Generator, -40C-85C, 100ppm | Microchip Technology |
Clock Generator 14-Pin QFN Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a DSC557-0333FI0?
Additional datasheets, footprints and schematics for DSC557-0333FI0 are listed on our Part Details page. You can also find images and similar parts to DSC557-0333FI0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC557-0333FI0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC557-0333FI0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC557-0333FI0 you can contact the distributor directly for product support, shipping queries etc.
Is the DSC557-0333FI0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSC557-0333FI0 have stock available?
Authorised distributors including Microchip Technology and Avnet Silica have stock available or on a lead time for DSC557-0333FI0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC557-0333FI0 often in real-time on the comparison pages.
What if I can't find stock of DSC557-0333FI0?
You can fill out our help required form which you can use to request a quote for DSC557-0333FI0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.