Status: | Active |
---|---|
Series: | DSC400 |
RoHS: | Compliant |
The DSC400 is a four output crystal-less™ clock generator. It utilizes Microchip’s proven PureSilicon™ MEMS technology to provide excellent jitter and stability while incorporating additional device functionality. The frequencies of the outputs can be identical or independently derived from common PLLs.Each output may be configured independently to support a single ended LVCMOS interface or a differential interface. Differential options include LVPECL, LVDS, or HCSL.The DSC400 provides two independent select lines for choosing between two sets of preconfigured frequencies per bank. It also has two OE pins to allow for enabling and disabling outputs.The DSC400 is packaged in a 20-pin QFN (5mm x 3.2mm) and is available in extended commercial and industrial temperature grades.
Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.
Find existing DSC400 part numbers and customized datasheet here.
Prices starting from US$3.13
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$3.13
|
-
|
Buy Now |
Four format-configurable outputs: LVPECL, LVDS, HCSL, LVCMOS |
---|
Wide frequency range: 2.3MHz to 460MHz |
---|
Low RMS Phase Jitter: <1ps (typ.) |
---|
Complies with PCIe Gen1/2/3/4 Common Clock Spec |
---|
High Stability: ±25ppm, ±50ppm |
---|
Wide Temperature Range: |
---|
Ext. commercial: -20°C to +70°C |
Industrial: -40°C to +85°C |
High Supply Noise Rejection: -50dBc |
---|
Excellent shock and vibration immunity: |
---|
Qualified to MIL-STD-883 |
High Reliability: 20x better MTF than quartz-based devices |
---|
Available pin-selectable frequency table: 1 pin per bank for two frequency sets |
---|
20-pin QFN footprint (5.0mm x 3.2mm) |
---|
Wide supply range of 2.25V to 3.6V |
---|
Lead free & RoHS-compliant |
---|
Product Type | Low-Jitter Clock Generators |
---|---|
# of Outputs | 4 |
Voltage | 2.5-3.3 |
Pull Range (±PPM) | 0 |
Output Logic | LVCMOS,LVPECL,LVDS,HCSL |
Output Frequency Min. (MHz) | 2.3 |
Output Frequency Max. (MHz) | 460 |
Pins | Packaging | 20 | VQFN |
Temp Range | -20C to +70C |
Packing Media | Tube (72) |
Board Design Files |
---|
dsc400-4444xkl.ibs |
dsc400-1111xkl.ibs |
DSC400-0331XKI |
Supporting Collateral |
---|
MEMS Clocks FAQs |
Microchip Oscillators and Clocks Using MEMS Technology |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0405 |
Shipping Weight (kg) | 0.028607 |
Lead Count | 20 |
Package Type | VQFN |
Package Width or Size | 5.0x3.2x0.9mm |
Soldering Composition | NiPdAu |
MEMS Clock Generator 4 Output | Microchip Technology |
Where can I find additional details, specifications and documents for a DSC400-0101Q0083KE1?
Additional datasheets, footprints and schematics for DSC400-0101Q0083KE1 are listed on our Part Details page. You can also find images and similar parts to DSC400-0101Q0083KE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC400-0101Q0083KE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC400-0101Q0083KE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC400-0101Q0083KE1 you can contact the distributor directly for product support, shipping queries etc.
Is the DSC400-0101Q0083KE1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSC400-0101Q0083KE1 have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for DSC400-0101Q0083KE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC400-0101Q0083KE1 often in real-time on the comparison pages.
What if I can't find stock of DSC400-0101Q0083KE1?
You can fill out our help required form which you can use to request a quote for DSC400-0101Q0083KE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.