DSC2512-3K3JT18 Resistors - Fixed Value by TT Electronics

RESISTOR, THICK FILM, 3.3KOHM, 1.5W, 5%

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.14

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.14
-
Buy Now

Specifications

Resistance 3.3kohm
Resistance Tolerance ± 5%
Power Rating 1.5W
Resistor Case Style 2512 [6432 Metric]
Resistor Technology Thick Film
Resistor Type Pulse Withstanding
Voltage Rating 500V
RoHS Compliant Yes

Alternative Descriptions

Res, Thick Film, 3K3, 5%, 1.5W, 2512 | Newark Electronics
3.3K OHM 1.5W 5% | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSC2512-3K3JT18?

Additional datasheets, footprints and schematics for DSC2512-3K3JT18 are listed on our Part Details page. You can also find images and similar parts to DSC2512-3K3JT18 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSC2512-3K3JT18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC2512-3K3JT18 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSC2512-3K3JT18 fall under?

The DSC2512-3K3JT18 is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to DSC2512-3K3JT18 when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSC2512-3K3JT18 you can contact the distributor directly for product support, shipping queries etc.

Is the DSC2512-3K3JT18 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DSC2512-3K3JT18 have stock available?

Authorised distributors including Newark Electronics and TTI Europe have stock available or on a lead time for DSC2512-3K3JT18.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSC2512-3K3JT18 often in real-time on the comparison pages.

What if I can't find stock of DSC2512-3K3JT18?

You can fill out our help required form which you can use to request a quote for DSC2512-3K3JT18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay