Status: | Unknown |
---|---|
Series: | DSC Series |
RoHS: | Unknown |
Resistance | 22ohm |
---|---|
Voltage Rating | 500V |
Resistor Case Style | 2512 ^6432 Metric] |
Power Rating | 1.5W |
Resistance Tolerance | 5% |
Product Range | DSC Series |
Packaging | Cut Tape |
External Depth | 0.8mm |
Res, Thick Film, 22R, 5%, 1.5W, 2512 | Newark Electronics |
RES, 22R, 5%, 1.5W, 2512, THICK FILM | element14 |
22 OHM 1.5W 5% | TTI Europe |
Where can I find additional details, specifications and documents for a DSC2512-22RJT18.?
Additional datasheets, footprints and schematics for DSC2512-22RJT18. are listed on our Part Details page. You can also find images and similar parts to DSC2512-22RJT18. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC2512-22RJT18. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC2512-22RJT18. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSC2512-22RJT18. fall under?
The DSC2512-22RJT18. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to DSC2512-22RJT18. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC2512-22RJT18. you can contact the distributor directly for product support, shipping queries etc.
Is the DSC2512-22RJT18. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSC2512-22RJT18. have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for DSC2512-22RJT18..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC2512-22RJT18. often in real-time on the comparison pages.
What if I can't find stock of DSC2512-22RJT18.?
You can fill out our help required form which you can use to request a quote for DSC2512-22RJT18. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.