Status: | Unknown |
---|---|
Series: | DSC Series |
RoHS: | Compliant |
Resistance | 10ohm |
---|---|
Resistance Tolerance | ± 5% |
Power Rating | 1.5W |
Resistor Case Style | 2512 [6432 Metric] |
Resistor Technology | Thick Film |
Resistor Type | Pulse Withstanding |
Product Range | DSC Series |
RoHS Compliant | Yes |
Surface Mount Chip Resistor, Thick Film, Dsc Series, 10 Ohm, 1.5 W, 5%, 500 V, 2512 [6432 Metric] Rohs Compliant: Yes |Tt Electronics/welwyn DSC2512-10RJT18 | Newark Electronics |
10 OHM 1.5W 5% | TTI Europe |
Where can I find additional details, specifications and documents for a DSC2512-10RJT18?
Additional datasheets, footprints and schematics for DSC2512-10RJT18 are listed on our Part Details page. You can also find images and similar parts to DSC2512-10RJT18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC2512-10RJT18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC2512-10RJT18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSC2512-10RJT18 fall under?
The DSC2512-10RJT18 is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to DSC2512-10RJT18 when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC2512-10RJT18 you can contact the distributor directly for product support, shipping queries etc.
Is the DSC2512-10RJT18 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DSC2512-10RJT18 have stock available?
Authorised distributors including Newark Electronics and TTI Europe have stock available or on a lead time for DSC2512-10RJT18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC2512-10RJT18 often in real-time on the comparison pages.
What if I can't find stock of DSC2512-10RJT18?
You can fill out our help required form which you can use to request a quote for DSC2512-10RJT18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.