Status: | Active |
---|---|
Series: | DSC1003 |
RoHS: | Compliant |
Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$0.96
|
4,637
in stock
|
Buy Now |
Frequency Range: 1 to 150MHz |
±10 PPM, ±25 PPM, ±50 PPM |
Operating voltage of 1.7V to 3.6V |
Ext. Industrial -40°C to 105°C |
Industrial -40°C to 85°C |
Ext. Commercial -20°C to 70°C |
Commercial 0°C to 70°C |
6mA Operating (40MHz) |
15µA Standby |
2.5mm x 2.0mm x 0.85mm |
3.2mm x 2.5mm x 0.85mm |
5.0mm x 3.2mm x 0.85mm |
7.0mm x 5.0mm x 0.85mm |
Excellent Shock and Vibration Resistant |
Lead free, RoHS, & Reach SVHC Compliant |
Supply Voltage (V) | 1.62 - 3.63 |
---|---|
Output Frequency Min (MHz) | 1 |
Output Frequency Max (MHz) | 150 |
Output Logic | LVCMOS |
Pins | Packaging | 4 | VDFN |
Temp Range | -20C to +70C |
Packing Media | Tube (50) |
Data Sheets |
---|
DSC1001/3/4 Data Sheet |
Application Notes |
---|
AN2340 - Immunity of MEMS Oscillators to Mechanical Stresses - Immunity of MEMS Oscillators to Mechanical Stresses |
AN2399 - MEMS Oscillators Offer Immunity to EMI |
Board Design Files |
---|
dsc1003dl.ibs |
dsc1003ci.ibs |
Supporting Collateral |
---|
MEMS Clocks FAQs |
Microchip Oscillators and Clocks Using MEMS Technology |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0863 |
Shipping Weight (kg) | 0.1723 |
Lead Count | 4 |
Package Type | VDFN |
Package Width or Size | 5x7x0.9mm |
Soldering Composition | NiPdAu |
MEMS OSC, LVCMOS, 22.1184MHz, 50PPM, 1.8-3.3V, -20 to 70C, 7.0 x 5.0mm | Microchip Technology |
Where can I find additional details, specifications and documents for a DSC1003AE1-022.1184?
Additional datasheets, footprints and schematics for DSC1003AE1-022.1184 are listed on our Part Details page. You can also find images and similar parts to DSC1003AE1-022.1184 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC1003AE1-022.1184 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC1003AE1-022.1184 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC1003AE1-022.1184 you can contact the distributor directly for product support, shipping queries etc.
Is the DSC1003AE1-022.1184 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSC1003AE1-022.1184 have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for DSC1003AE1-022.1184.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC1003AE1-022.1184 often in real-time on the comparison pages.
What if I can't find stock of DSC1003AE1-022.1184?
You can fill out our help required form which you can use to request a quote for DSC1003AE1-022.1184 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.