Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
ICC(Max)(mA) | 55 |
---|---|
Rating | Military |
Common mode range | -7 to 12 |
Number of nodes | 32 |
Number of RX | 1 |
Isolated | No |
Supply Voltage(s)(Nom)(V) | 5 |
Operating temperature range(C) | -55 to 125 |
Package Group | CDIP|16,LCCC|20 |
Number of TX | 1 |
Duplex | Half |
Where can I find additional details, specifications and documents for a DS96F172MQML?
Additional datasheets, footprints and schematics for DS96F172MQML are listed on our Part Details page. You can also find images and similar parts to DS96F172MQML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS96F172MQML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS96F172MQML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS96F172MQML fall under?
The DS96F172MQML is listed under Semiconductors > Analog and Mixed-Signal > Interface > RS-485/RS-422.
Can I view similar or alternative parts?
You can view similar parts to DS96F172MQML when available in the RS-485/RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS96F172MQML you can contact the distributor directly for product support, shipping queries etc.
Is the DS96F172MQML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS96F172MQML have stock available?
There is no stock from authorised distributors for DS96F172MQML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS96F172MQML often in real-time on the comparison pages.
What if I can't find stock of DS96F172MQML?
You can fill out our help required form which you can use to request a quote for DS96F172MQML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.