DS92LX1621SQE/NOPB Semiconductors - ICs by Texas Instruments

SERIALISER 50MHZ 800MBPS WQFN-32

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.07

Distributor Stock
Logo for Farnell
Farnell
from US$7.62
85
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$5.07
21,965
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.21
85
in stock
Buy Now
Logo for element14
element14
from US$7.70
85
in stock
Buy Now

Specifications

SERDES Function Serialiser
Data Rate 800Mbps
IC Input Type LVCMOS
IC Output Type CML
Driver Case Style WQFN
No. of Pins 32Pins
Supply Voltage Min 1.71V
Supply Voltage Max 1.89V
No. of Inputs 16
No. of Outputs 1Outputs
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

10-MHz to 50-MHz DC-balanced Channel Link III serializer with bi-directional control channel | Texas Instruments
Serialiser, 50Mhz, 800Mbps, Wqfn-32 | Newark Electronics
SERIALISER, 50MHZ, 800MBPS, WQFN-32 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS92LX1621SQE/NOPB?

Additional datasheets, footprints and schematics for DS92LX1621SQE/NOPB are listed on our Part Details page. You can also find images and similar parts to DS92LX1621SQE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS92LX1621SQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS92LX1621SQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS92LX1621SQE/NOPB fall under?

The DS92LX1621SQE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS92LX1621SQE/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS92LX1621SQE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS92LX1621SQE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS92LX1621SQE/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS92LX1621SQE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS92LX1621SQE/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS92LX1621SQE/NOPB?

You can fill out our help required form which you can use to request a quote for DS92LX1621SQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay