Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Deserialiser |
---|---|
Data Rate | 2.1Gbps |
IC Input Type | CML |
IC Output Type | LVCMOS |
Driver Case Style | WQFN |
No. of Pins | 60Pins |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
No. of Inputs | 1 |
No. of Outputs | 24Outputs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
10 to 75 MHz, 24-bit Channel-Link II Deserializer | Texas Instruments |
Deserializer, 75Mhz, 2.1Gbps, Wqfn-60 | Newark Electronics |
DESERIALIZER, 75MHZ, 2.1GBPS, WQFN-60 | element14 |
Where can I find additional details, specifications and documents for a DS92LV2422SQE/NOPB .?
Additional datasheets, footprints and schematics for DS92LV2422SQE/NOPB . are listed on our Part Details page. You can also find images and similar parts to DS92LV2422SQE/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS92LV2422SQE/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS92LV2422SQE/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS92LV2422SQE/NOPB . fall under?
The DS92LV2422SQE/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS92LV2422SQE/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS92LV2422SQE/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the DS92LV2422SQE/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS92LV2422SQE/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS92LV2422SQE/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS92LV2422SQE/NOPB . often in real-time on the comparison pages.
What if I can't find stock of DS92LV2422SQE/NOPB .?
You can fill out our help required form which you can use to request a quote for DS92LV2422SQE/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.