Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Serialiser |
---|---|
Data Rate | - |
IC Input Type | LVCMOS |
IC Output Type | CML |
Driver Case Style | LLP |
No. of Pins | 48Pins |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
No. of Inputs | 1 |
No. of Outputs | 1Outputs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2421 |
Supply Voltage Range | 1.71V to 1.89V |
10 to 75 MHz, 24-bit Channel-Link II Serializer | Texas Instruments |
Ser/Des, 10-75Mhz, 24B, 48Llp | Newark Electronics |
SER/DES, 10-75MHZ, 24B, 48LLP | element14 |
Where can I find additional details, specifications and documents for a DS92LV2421SQE/NOPB .?
Additional datasheets, footprints and schematics for DS92LV2421SQE/NOPB . are listed on our Part Details page. You can also find images and similar parts to DS92LV2421SQE/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS92LV2421SQE/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS92LV2421SQE/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS92LV2421SQE/NOPB . fall under?
The DS92LV2421SQE/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS92LV2421SQE/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS92LV2421SQE/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the DS92LV2421SQE/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS92LV2421SQE/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS92LV2421SQE/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS92LV2421SQE/NOPB . often in real-time on the comparison pages.
What if I can't find stock of DS92LV2421SQE/NOPB .?
You can fill out our help required form which you can use to request a quote for DS92LV2421SQE/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.