Status: | Active |
---|---|
Series: | DS9107 |
RoHS: | Unknown |
Features | F5 Package CompatibleProtects Against MoistureProtects Against PressureProtects Against SolventsTemp Range: -40°C to +140°CTemperature Logger Enclosure |
---|---|
Color | Black |
Overview | iButton Capsule |
BudgetaryPrice (See Notes) | 36.73 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Capsule |
---|---|
For Use With | Maxim DS1921 & DS1922 Series iButtons |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
iButton Capsule | Analog Devices |
Capsule, Ibutton, Ip68 | Newark Electronics |
CAPSULE, IBUTTON, IP68 | element14 |
CAPSULE, IBOUTON, IP68 | Farnell |
Where can I find additional details, specifications and documents for a DS9107+ ?
Additional datasheets, footprints and schematics for DS9107+ are listed on our Part Details page. You can also find images and similar parts to DS9107+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9107+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9107+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9107+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS9107+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9107+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS9107+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9107+ often in real-time on the comparison pages.
What if I can't find stock of DS9107+ ?
You can fill out our help required form which you can use to request a quote for DS9107+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.