Status: | Active |
---|---|
Series: | DS9100 |
RoHS: | Unknown |
Compact two-piece, all-metal receptacle for F5 MicroCan |
Accepts two-thirds of the MicroCan (one-third of MicroCan will extend out) |
Allows reading iButtons with either momentary or dwelled contact |
Outer ring will hold MicroCan for dwelled contact |
Two options for data contact: cantilever (DS9100B) or coiled spring (DS9100C) |
>10000 insertion/withdrawal cycles with no performance degradation |
Redundancy of contacts and high contact force ensure reliability |
Probe withstands high temperatures required for printed circuit board (PCB) solder reflow operations |
Material is stainless steel with selective tin lead plating for optimal solderability to PCB |
Cleaning fluids drain freely for quick clean up |
Features | F5 Package CompatibleMetal PartTouch and Hold Probes |
---|---|
Overview | Touch and Hold Probe Stampings A |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Touch and Hold Probe Stamping |
---|---|
For Use With | Maxim F5 MicroCan iButtons |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Touch Hold Probe Stampings | RS |
Touch and Hold Probe Stampings | Analog Devices |
Touch & Hold Probe Stamping, Ibutton | Newark Electronics |
TOUCH & HOLD PROBE STAMPING, IBUTTON | Farnell |
Where can I find additional details, specifications and documents for a DS9100-A+ ?
Additional datasheets, footprints and schematics for DS9100-A+ are listed on our Part Details page. You can also find images and similar parts to DS9100-A+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9100-A+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9100-A+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9100-A+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS9100-A+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9100-A+ have stock available?
Authorised distributors including RS, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS9100-A+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9100-A+ often in real-time on the comparison pages.
What if I can't find stock of DS9100-A+ ?
You can fill out our help required form which you can use to request a quote for DS9100-A+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.