DS90UR124IVS/NOPB . Semiconductors - ICs by Texas Instruments

DESERIALISER 43MHZ TQFP-48

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.02

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$5.06
20,045
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.02
91
in stock
Buy Now
Logo for element14
element14
from US$12.01
-
Buy Now

Specifications

SERDES Function Deserialiser
Data Rate 1.032Gbps
IC Input Type LVDS
IC Output Type LVCMOS
Driver Case Style TQFP
No. of Pins 64Pins
Supply Voltage Min 3V
Supply Voltage Max 3.6V
No. of Inputs 1
No. of Outputs 24Outputs
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

5-43MHz DC-Balanced 24-Bit FPD-Link II Deserializer | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS90UR124IVS/NOPB .?

Additional datasheets, footprints and schematics for DS90UR124IVS/NOPB . are listed on our Part Details page. You can also find images and similar parts to DS90UR124IVS/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS90UR124IVS/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90UR124IVS/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS90UR124IVS/NOPB . fall under?

The DS90UR124IVS/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS90UR124IVS/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS90UR124IVS/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the DS90UR124IVS/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS90UR124IVS/NOPB . have stock available?

Authorised distributors including Texas Instruments, Chip One Stop and element14 have stock available or on a lead time for DS90UR124IVS/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS90UR124IVS/NOPB . often in real-time on the comparison pages.

What if I can't find stock of DS90UR124IVS/NOPB .?

You can fill out our help required form which you can use to request a quote for DS90UR124IVS/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay