DS90CR484AVJD Part Information
Details for DS90CR484AVJD by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Part Specifications
IC Interface Type | - |
No. of TX Buffers | - |
No. of RX Buffers | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | TQFP |
No. of Pins | 100Pins |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 90 |
Data Rate | 5380Mbps |
No. of Drivers | 48Drivers |
No. of Receivers | 8Receivers |
Operating Temperature Range | -10°C to +70°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Transceiver Type | LVDS |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DS90CR484AVJD?
Additional datasheets, footprints and schematics for DS90CR484AVJD are listed in our Part Details tab. You can also find the DS90CR484AVJD image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90CR484AVJD in the Pricing & Inventory tab next to part details. You can view DS90CR484AVJD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90CR484AVJD fall under?
The DS90CR484AVJD is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS90CR484AVJD when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90CR484AVJD you can contact the distributor directly for product support, shipping queries etc.
Is the DS90CR484AVJD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DS90CR484AVJD have stock available?
There is no stock from authorised distributors for DS90CR484AVJD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90CR484AVJD often in real-time on the comparison pages.
What if I can't find stock of DS90CR484AVJD?
You can fill out our help required form which you can use to request a quote for DS90CR484AVJD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.