DS90CR215MTD/NOPB Part Information
Details for DS90CR215MTD/NOPB by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
Part Downloads


Part Specifications
Bridge Type | CMOS / TTL to LVDS |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | TSSOP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- LVDS risingedge data strobe,DS90CR215MTD | RS Components
Viewing Distributors for DS90CR215MTD/NOPB
Loading...
Loading Results for DS90CR215MTD/NOPB