Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.45
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$5.45
|
20,069
in stock
|
Buy Now |
Crosspoint Switch Type | Digital |
---|---|
Input / Output Configuration | CML LVPECL LVDS / LVDS |
Control Interface | Serial |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 2.625V |
Digital IC Case | LLP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Type | Crosspoint |
Base Number | 90 |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.375V to 2.625V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
Turn Off Time | 3ns |
Turn On Time | 150ns |
1.5-Gbps 4x4 LVDS crosspoint switch | Texas Instruments |
Where can I find additional details, specifications and documents for a DS90CP04TLQ/NOPB?
Additional datasheets, footprints and schematics for DS90CP04TLQ/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90CP04TLQ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90CP04TLQ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90CP04TLQ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90CP04TLQ/NOPB fall under?
The DS90CP04TLQ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DS90CP04TLQ/NOPB when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90CP04TLQ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS90CP04TLQ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS90CP04TLQ/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DS90CP04TLQ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90CP04TLQ/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS90CP04TLQ/NOPB?
You can fill out our help required form which you can use to request a quote for DS90CP04TLQ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.