DS90CF384AMTDX/NOPB Semiconductors - ICs by Texas Instruments

LVDS RECEIVER 1.8GBPS TSSOP-56

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.80

Distributor Stock
Logo for Farnell
Farnell
from US$2.28
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.80
79,974
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.03
980
in stock
Buy Now

Specifications

Device Type LVDS Receiver
Peak-to-Peak Jitter Max -
Supply Current Max 60mA
Operating Temperature Min -10°C
Operating Temperature Max 70°C
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style TSSOP
No. of Pins 56Pins
Signaling Rate 1.8Gbps
Signal Input Type CMOS TTL
Output Level Type CMOS TTL
ESD HBM 7kV
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS90CF384AMTDX/NOPB?

Additional datasheets, footprints and schematics for DS90CF384AMTDX/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90CF384AMTDX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS90CF384AMTDX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90CF384AMTDX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS90CF384AMTDX/NOPB fall under?

The DS90CF384AMTDX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS90CF384AMTDX/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS90CF384AMTDX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS90CF384AMTDX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS90CF384AMTDX/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop and Farnell have stock available or on a lead time for DS90CF384AMTDX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS90CF384AMTDX/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS90CF384AMTDX/NOPB?

You can fill out our help required form which you can use to request a quote for DS90CF384AMTDX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay