DS90C124IVS/NOPB Part Information

Details for DS90C124IVS/NOPB by Texas Instruments

Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Part Description

The DS90C241 and DS90C124 chipset translates a 24-bit parallel bus into a fully transparent data and control LVDS serial stream with embedded clock information. This single serial stream simplifies transferring a 24-bit bus over PCB traces or over cable by eliminating the skew problems between parallel data and clock paths. It saves system cost by narrowing data paths, which in turn reduces PCB layers, cable width, and connector size and pins. The DS90C241 and DS90C124 incorporate LVDS signaling on the high-speed I/O. LVDS provides a low-power and low-noise environment for reliably transferring data over a serial transmission path. By optimizing the serializer output edge rate for the operating frequency range, EMI is further reduced. In addition, the device features pre-emphasis to boost signals over longer distances using lossy cables. Internal DC balanced encoding and decoding supports AC-coupled interconnects.

Part Downloads

distributor space

Part Specifications

SERDES Function Deserialiser
Data Rate 840Mbps
IC Input Type LVDS
IC Output Type LVCMOS
Driver Case Style TQFP
No. of Pins 48Pins
Supply Voltage Min 3V
Supply Voltage Max 3.6V
No. of Inputs 1
No. of Outputs 24Outputs
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Viewing Distributors for DS90C124IVS/NOPB

Loading...
Loading Results for DS90C124IVS/NOPB