Status: | Active |
---|---|
Series: | DS9094F, DS9094FS |
RoHS: | Unknown |
Low-cost holder for F5 size iButton (see DS9094SM for F3 holder) |
Printed circuit board mount |
Contacts are gold plated |
Flammability rating: UL94V-O |
Two versions: DS9094F for F5 size iButton DS9094FS for surface mounting F5 size iButton |
DS9094F for F5 size iButton |
DS9094FS for surface mounting F5 size iButton |
Features | F5 Package CompatiblePCB Mounts |
---|---|
Overview | Circuit Board Clip, Through Hole |
BudgetaryPrice (See Notes) | 1.75 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clip Type | - |
---|---|
Clip Diameter | 19.05mm |
Mounting Hole Dia | 0.97mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Length / Height | 23.37mm |
Fixing Hole Diameter | 6.3mm |
For Use With | Dallas-Maxim iButton Starter Tools |
Length | 11.94mm |
iButton Clip | Analog Devices |
Clip Holder, Pcb, Size F5 | Newark Electronics |
PCB CLIP, F5 SIZE IBUTTON, THROUGH HOLE | element14 |
Where can I find additional details, specifications and documents for a DS9094F+ ?
Additional datasheets, footprints and schematics for DS9094F+ are listed on our Part Details page. You can also find images and similar parts to DS9094F+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9094F+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9094F+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9094F+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS9094F+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9094F+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS9094F+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9094F+ often in real-time on the comparison pages.
What if I can't find stock of DS9094F+ ?
You can fill out our help required form which you can use to request a quote for DS9094F+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.