Status: | Active |
---|---|
Series: | DS9094-SM5 |
RoHS: | Unknown |
Compact Single-Piece, All-Metal Clip for ibutton® Mounting |
Lowest Profile ibutton Mount |
Made from 0.25mm Thick Tin-Plated Phosphor Bronze |
Withstands High Temperatures Required for Surface Mounting |
Can be Soldered, Riveted, or Screw-Mounted |
Compatible with Leaded and Lead-Free Solder Processes |
Available for F3 and F5 ibutton |
Features | F5 Package CompatibleMetal PartPCB MountsSurface Mount |
---|---|
Overview | Metal Circuit Board Clip, Surface Mount |
BudgetaryPrice (See Notes) | 1 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Clip |
---|---|
For Use With | Maxim F5 MicroCan iButtons |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Surface-Mount iButton Clip | Analog Devices |
Clip, Ibutton, Smd | Newark Electronics |
CLIP, IBUTTON, SMD | Farnell |
Where can I find additional details, specifications and documents for a DS9094-SM5+ ?
Additional datasheets, footprints and schematics for DS9094-SM5+ are listed on our Part Details page. You can also find images and similar parts to DS9094-SM5+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9094-SM5+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9094-SM5+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9094-SM5+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS9094-SM5+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9094-SM5+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS9094-SM5+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9094-SM5+ often in real-time on the comparison pages.
What if I can't find stock of DS9094-SM5+ ?
You can fill out our help required form which you can use to request a quote for DS9094-SM5+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.