Status: | Active |
---|---|
Series: | DS9034PCX |
RoHS: | Unknown |
Provides 10 Years of Battery Backup Power for Nonvolatile Timekeeping RAMs in the PowerCap Module Package (PCM) |
Snaps Directly Onto Surface-Mounted PowerCap Module Boards |
Detachment Feature Allows Easy Removal |
Compatible with these 34-Pin PowerCap Module Boards: DS1386P DS1486P DS1643P DS1644P DS1646P DS1647P DS1743P/WP DS1251YP/WP DS1248YP/WP DS1244YP/WP DS1553P/YP/WP DS1554P/YP/WP DS1556P/YP/WP DS1557P/YP/WP DS1744P/YP/WP DS1746P/YP/WP DS1747P/YP/WP |
DS1386P |
DS1486P |
DS1643P |
DS1644P |
DS1646P |
DS1647P |
DS1743P/WP |
DS1251YP/WP |
DS1248YP/WP |
DS1244YP/WP |
DS1553P/YP/WP |
DS1554P/YP/WP |
DS1556P/YP/WP |
DS1557P/YP/WP |
DS1744P/YP/WP |
DS1746P/YP/WP |
DS1747P/YP/WP |
VSUPPLY (V) | 3 |
---|---|
CL (pF) | 6 |
Memory Type | None |
Time of Day Alarms | 0 |
Package/Pins | CAP/2 |
BudgetaryPrice (See Notes) | 5.93 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 3V |
---|---|
Battery Capacity | 130mAh |
Battery Type | Lithium |
Oscillator Frequency | 32.768kHz |
Digital IC Case | PowerCap Module |
No. of Pins | 4Pins |
Load Capacitance | 6pF |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
External Depth | 0.96" |
External Height | 0.215" |
External Length / Height | 0.215" |
External Width | 0.85" |
Weight | 1.8g |
POWERCAP, WITH CRYSTAL | Farnell |
PowerCap with Crystal | Analog Devices |
POWERCAP MODULE LITHIUM BATTERYDS9034PCX | RS |
Where can I find additional details, specifications and documents for a DS9034PCX+ ?
Additional datasheets, footprints and schematics for DS9034PCX+ are listed on our Part Details page. You can also find images and similar parts to DS9034PCX+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9034PCX+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9034PCX+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9034PCX+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS9034PCX+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9034PCX+ have stock available?
Authorised distributors including Farnell, Analog Devices and RS have stock available or on a lead time for DS9034PCX+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9034PCX+ often in real-time on the comparison pages.
What if I can't find stock of DS9034PCX+ ?
You can fill out our help required form which you can use to request a quote for DS9034PCX+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.