DS8922AM/NOPB . Part Information
Details for DS8922AM/NOPB . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Part Specifications
Device Type | Line Driver / Receiver |
IC Interface Type | RS422 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | DS8922A |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Line Bus Drive Receive Transceiver Type | RS-422 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 78mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DS8922AM/NOPB .?
Additional datasheets, footprints and schematics for DS8922AM/NOPB . are listed in our Part Details tab. You can also find the DS8922AM/NOPB . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS8922AM/NOPB . in the Pricing & Inventory tab next to part details. You can view DS8922AM/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS8922AM/NOPB . fall under?
The DS8922AM/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS8922AM/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS8922AM/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the DS8922AM/NOPB . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DS8922AM/NOPB . have stock available?
There is no stock from authorised distributors for DS8922AM/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS8922AM/NOPB . often in real-time on the comparison pages.
What if I can't find stock of DS8922AM/NOPB .?
You can fill out our help required form which you can use to request a quote for DS8922AM/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.