Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Device Type | Differential Line Driver / Receiver |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | DS8921 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Differential Line Drivers and Receiver Pair | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
Diff Line Driver + Receiver DS8921M | RS |
Diff Line Driv/Rcvr, Rs422, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS8921M/NOPB .?
Additional datasheets, footprints and schematics for DS8921M/NOPB . are listed on our Part Details page. You can also find images and similar parts to DS8921M/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS8921M/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS8921M/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS8921M/NOPB . fall under?
The DS8921M/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS8921M/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS8921M/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the DS8921M/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS8921M/NOPB . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for DS8921M/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS8921M/NOPB . often in real-time on the comparison pages.
What if I can't find stock of DS8921M/NOPB .?
You can fill out our help required form which you can use to request a quote for DS8921M/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.