DS80PCI402SQE/NOPB . Semiconductors - ICs by Texas Instruments

PCIE REPEATER/EQUALIZER 8GBPS WQFN-54

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.28

Distributor Stock
Logo for Farnell
Farnell
from US$11.41
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$6.28
74,435
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.77
-
Buy Now
Logo for element14
element14
from US$13.46
-
Buy Now

Specifications

PCI Bus Type PCI Express Repeater / Equalizer
PCI Express Base Spec PCIe 1.0 PCIe 2.0 PCIe 3.0
Digital IC Case WQFN
No. of Pins 54Pins
Supply Voltage Min 2.375V
Supply Voltage Max 3.6V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

2.5/5.0/8.0-Gbps 4-lane PCI Express redriver with equalization & De-Emphasis | Texas Instruments
Pcie Repeater/Equalizer, 8Gbps, Wqfn-54 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS80PCI402SQE/NOPB .?

Additional datasheets, footprints and schematics for DS80PCI402SQE/NOPB . are listed on our Part Details page. You can also find images and similar parts to DS80PCI402SQE/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS80PCI402SQE/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS80PCI402SQE/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS80PCI402SQE/NOPB . fall under?

The DS80PCI402SQE/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS80PCI402SQE/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS80PCI402SQE/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the DS80PCI402SQE/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS80PCI402SQE/NOPB . have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS80PCI402SQE/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS80PCI402SQE/NOPB . often in real-time on the comparison pages.

What if I can't find stock of DS80PCI402SQE/NOPB .?

You can fill out our help required form which you can use to request a quote for DS80PCI402SQE/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay