DS8023-RJX+ by Analog Devices

Smart Card Interface


The DS8023 smart card interface IC is a low-cost, low-power, analog front-end for a smart card reader designed for all ISO 7816, EMV*, and GSM11-11 applications. The DS8023 supports 5V, 3V, and 1.8V smart cards, and provides an option for ultra-low stop-mode power consumption. The DS8023 is available in 28-pin TSSOP and SO packages, and can often be used as a replacement for the TDA8024 with little or no application changes. The DS8023 is designed to interface between a system microcontroller and the smart card interface, providing all power supply, protection, and level shifting required for IC card applications.

Where to Buy

Prices starting from US$1.95

Distributor Stock
Logo for Farnell
Farnell
from US$2.05
35
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.02
1,333
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.50
35
in stock
Buy Now
Logo for element14
element14
from US$1.95
35
in stock
Buy Now

Features

Analog Interface and Level Shifting for IC Card Communication
±8kV (min) ESD (IEC) Protection on Card Interface Pins
Ultra-Low Stop-Mode Current, Less Than 10nA (typ)
Internal IC Card-Supply Voltage Generation 5.0V ±5%, 80mA (max) 3.0V ±8%, 65mA (max) 1.8V ±10%, 30mA (max)
5.0V ±5%, 80mA (max)
3.0V ±8%, 65mA (max)
1.8V ±10%, 30mA (max)
Automatic Card Activation and Deactivation Controlled by Dedicated Internal Sequencer
I/O Lines from Host Directly Level Shifted for Smart Card Communication
Flexible Card Clock Generation, Supporting External Crystal Frequency Divided by 1, 2, 4, or 8
High-Current/Short-Circuit and High-Temperature Protection

Specifications

ISO-7816 Yes
Interface Digital I/O
Card Supply Voltage (V) 35
Package/Pins SOIC (W)/28TSSOP/28
BudgetaryPrice (See Notes) 1.53


DS8023-RJX+ - Integrated Circuits by Analog Devices

SMART CARD INTERFACE IC TSSOP-28

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

IC Function Smart Card Interface
Supply Voltage Min 2.7V
Supply Voltage Max 6V
IC Package Type TSSOP
No. of Pins 28Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Smart Card Interface | Analog Devices
Smart Card Interface, 85 Deg C, Tssop-28 | Newark Electronics
SMART CARD INTERFACE IC, TSSOP-28 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS8023-RJX+ ?

Additional datasheets, footprints and schematics for DS8023-RJX+ are listed on our Part Details page. You can also find images and similar parts to DS8023-RJX+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS8023-RJX+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS8023-RJX+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS8023-RJX+ you can contact the distributor directly for product support, shipping queries etc.

Is the DS8023-RJX+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS8023-RJX+ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS8023-RJX+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS8023-RJX+ often in real-time on the comparison pages.

What if I can't find stock of DS8023-RJX+ ?

You can fill out our help required form which you can use to request a quote for DS8023-RJX+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay