Status: | Active |
---|---|
Series: | DS75LX |
RoHS: | Unknown |
1.7V to 3.7V Operating Range |
Tri-State Address Pins Allow Up to 27 Unique Bus Addresses |
Temperature Measurements Require No External Components |
Measures Temperatures from -55°C to +125°C (-67°F to +257°F) |
±2°C Accuracy from -25°C to +100°C |
Thermometer Resolution Is User-Configurable from 9 (Default) to 12 Bits (0.5°C to 0.0625°C Resolution) |
9-Bit Conversion Time is 25ms (max) |
Thermostatic Settings are User-Definable |
Data is Read/Written Through 2-Wire Serial Interface (SDA and SCL Pins) |
Data Lines Filtered Internally for Noise Immunity (50ns Deglitch) |
Bus Timeout Feature Prevents Lockup Problems on 2-Wire Interface |
Multidrop Capability Simplifies Distributed Temperature-Sensing Applications |
Pin/Software Compatible with the LM75 |
Available in 8-Pin µSOP (µMAX®) and SO Packages |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Accuracy (±°C) | 2 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable |
Temp. Resolution (bits) | 9101112 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.22 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 3°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | NSOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.7V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Digital Thermometer and Thermo | Analog Devices |
Temperature Sensor, 125Deg C, Nsoic-8 | Newark Electronics |
TEMPERATURE SENSOR, 3DEG C, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a DS75LXS+ ?
Additional datasheets, footprints and schematics for DS75LXS+ are listed on our Part Details page. You can also find images and similar parts to DS75LXS+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS75LXS+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS75LXS+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS75LXS+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS75LXS+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS75LXS+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for DS75LXS+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS75LXS+ often in real-time on the comparison pages.
What if I can't find stock of DS75LXS+ ?
You can fill out our help required form which you can use to request a quote for DS75LXS+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.