Status: | Unknown |
---|---|
Series: | SuperH Family, SH7200 Series, SH7206 Group Microcontrollers |
RoHS: | Compliant |
Product Range | SuperH Family, SH7200 Series, SH7206 Group Microcontrollers |
---|---|
Architecture | SH-2A |
No. of Bits | 32bit |
CPU Speed | 200MHz |
RAM Memory Size | 128KB |
No. of Pins | 176Pins |
RoHS Compliant | Yes |
Mcu, 32Bit, 200Mhz, Lqfp-176 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS72060W200FPV?
Additional datasheets, footprints and schematics for DS72060W200FPV are listed on our Part Details page. You can also find images and similar parts to DS72060W200FPV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS72060W200FPV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS72060W200FPV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS72060W200FPV fall under?
The DS72060W200FPV is listed under Semiconductors - ICs > Microcontrollers - MCU > Other 16 / 32 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to DS72060W200FPV when available in the Other 16 / 32 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS72060W200FPV you can contact the distributor directly for product support, shipping queries etc.
Is the DS72060W200FPV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DS72060W200FPV have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for DS72060W200FPV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS72060W200FPV often in real-time on the comparison pages.
What if I can't find stock of DS72060W200FPV?
You can fill out our help required form which you can use to request a quote for DS72060W200FPV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.