Status: | Active |
---|---|
Series: | DS600 |
RoHS: | Unknown |
Accurate Temperature Monitoring Easily Added to Any System ±0.5°C Accuracy (-20°C to +100°C) ±0.75°C Accuracy Over Entire Temperature Range of -40°C to +125°C 6.45mV/°C Output Gain with 509mV Offset at 0°C Requires No External Components User-Programmable Thermostat Function |
±0.5°C Accuracy (-20°C to +100°C) |
±0.75°C Accuracy Over Entire Temperature Range of -40°C to +125°C |
6.45mV/°C Output Gain with 509mV Offset at 0°C |
Requires No External Components |
User-Programmable Thermostat Function |
Used In a Wide Variety of Applications Power Supply Range (2.7V to 5.5V) |
Power Supply Range (2.7V to 5.5V) |
Reacts Quickly to Temperature Shifts Exposed Pad 8-Pin µSOP Package for Quick Thermal Response |
Exposed Pad 8-Pin µSOP Package for Quick Thermal Response |
Shutdown Function Puts Device into a Low-Power Standby Mode |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | Analog |
Functions | Standalone Thermostat |
Accuracy (±°C) | 0.5 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 2.71 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | µSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifier Type | Sensor |
Base Number | 600 |
Logic Function Number | 600 |
No. of Channels | 1Channels |
Operating Temperature Max | 125°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 0.4V |
Output Voltage per °C | 6.45mV/°C |
Sensitivity | 0.5 |
Sensor / Transducer Type | Temperature |
Supply Current | 140µA |
Supply Voltage Range | 2.7V to 5.5V |
Temperature Sensing Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
Temperature Sensor, 0.5Deg C, Usop-8 | Newark Electronics |
TEMPERATURE SENSOR, MICROSOP8, 600 | element14 |
±0.5°C Accurate Analog-Output | Analog Devices |
Where can I find additional details, specifications and documents for a DS600U+ ?
Additional datasheets, footprints and schematics for DS600U+ are listed on our Part Details page. You can also find images and similar parts to DS600U+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS600U+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS600U+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS600U+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS600U+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS600U+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS600U+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS600U+ often in real-time on the comparison pages.
What if I can't find stock of DS600U+ ?
You can fill out our help required form which you can use to request a quote for DS600U+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.