Status: | Unknown |
---|---|
Series: | DS-5 Series |
RoHS: | Unknown |
No distributors results available
Core Architecture | ARM |
---|---|
Supported Families | Cortex-A Cortex-M Cortex-R |
Software Edition | Professional |
Licence Type | Node Locked |
No. of User Licences | 1 |
Supported Hosts | Linux Mac OS Windows |
Product Range | DS-5 Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a DS500-UG-30R2D?
Additional datasheets, footprints and schematics for DS500-UG-30R2D are listed on our Part Details page. You can also find images and similar parts to DS500-UG-30R2D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS500-UG-30R2D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS500-UG-30R2D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS500-UG-30R2D fall under?
The DS500-UG-30R2D is listed under Education Maker & Hobbyist Electronics > Software Tools > Compilers & IDEs.
Can I view similar or alternative parts?
You can view similar parts to DS500-UG-30R2D when available in the Compilers & IDEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS500-UG-30R2D you can contact the distributor directly for product support, shipping queries etc.
Is the DS500-UG-30R2D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS500-UG-30R2D have stock available?
There is no stock from authorised distributors for DS500-UG-30R2D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS500-UG-30R2D often in real-time on the comparison pages.
What if I can't find stock of DS500-UG-30R2D?
You can fill out our help required form which you can use to request a quote for DS500-UG-30R2D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.