Status: | Unknown |
---|---|
Series: | DS4-XO Series |
RoHS: | Unknown |
Frequency Nom | 125MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 5mm x 3.2mm |
Supply Voltage Nom | 3.3V |
Product Range | DS4-XO Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | LVDS |
Where can I find additional details, specifications and documents for a DS4125D+?
Additional datasheets, footprints and schematics for DS4125D+ are listed on our Part Details page. You can also find images and similar parts to DS4125D+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS4125D+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS4125D+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS4125D+ fall under?
The DS4125D+ is listed under Maxim Integrated Parts.
Can I view similar or alternative parts?
You can view similar parts to DS4125D+ when available in the Maxim Integrated Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS4125D+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS4125D+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS4125D+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DS4125D+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS4125D+ often in real-time on the comparison pages.
What if I can't find stock of DS4125D+?
You can fill out our help required form which you can use to request a quote for DS4125D+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.