Status: | Active |
---|---|
Series: | DS3922 |
RoHS: | Unknown |
Accurate Burst-Mode RSSI Measurement with Two Current Mirror Outputs Improves Dynamic Range -32dBm to -5dBm Optical Input Range ±0.5dB Accuracy Sampling Period as Short as 300ns Pin Discharge Option |
-32dBm to -5dBm Optical Input Range |
±0.5dB Accuracy |
Sampling Period as Short as 300ns |
Pin Discharge Option |
Low-Noise APD Bias with Shutdown Options Reduces Receiver Sensitivity 15V to 76V APD Bias External Capacitor Connection for Controlled RC Time Constant of APD Voltage Filter Current Clamp with Adjustable Limit and External Shutdown with Limit Status High-Voltage Switch FET for APD Fast Shutdown |
15V to 76V APD Bias |
External Capacitor Connection for Controlled RC Time Constant of APD Voltage Filter |
Current Clamp with Adjustable Limit and External Shutdown with Limit Status |
High-Voltage Switch FET for APD Fast Shutdown |
Supports Additional DC-DC Functions Low-Voltage Synchronous Buck FETs for Efficient DFB Bias Low-Voltage pMOSFET for Generating Negative Bias Voltage for EMLs |
Low-Voltage Synchronous Buck FETs for Efficient DFB Bias |
Low-Voltage pMOSFET for Generating Negative Bias Voltage for EMLs |
Small Package Reduces Total Solution Size and Cost 3.5mm x 3.5mm, 24-Pin TQFN Package with Exposed Pad |
3.5mm x 3.5mm, 24-Pin TQFN Package with Exposed Pad |
Photo Diode Appl. | APD |
---|---|
IDIODE (min) | 10µA |
IDIODE (max) | 3.3mA |
VBIAS (V) (max) | 76 |
ICC (µA) (typ) | 1000 |
Package/Pins | TQFN/24 |
Oper. Temp. (°C) | -40 to +95 |
BudgetaryPrice (See Notes) | 2.64 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Current Mirror |
---|---|
Supply Voltage Min | 2.85V |
Supply Voltage Max | 3.63V |
IC Package Type | TQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 95°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ADV APD MIRROR W/INT FET & STA | Analog Devices |
Current Mirror, 95 Deg C, Tqfn-24 | Newark Electronics |
CURRENT MIRROR, FET, 0.5DBM, TQFN-24 | element14 |
Where can I find additional details, specifications and documents for a DS3922T+ ?
Additional datasheets, footprints and schematics for DS3922T+ are listed on our Part Details page. You can also find images and similar parts to DS3922T+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS3922T+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS3922T+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS3922T+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS3922T+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS3922T+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS3922T+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS3922T+ often in real-time on the comparison pages.
What if I can't find stock of DS3922T+ ?
You can fill out our help required form which you can use to request a quote for DS3922T+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.