Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | DS3695 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Transceiver, Rs422/Rs485, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS3695AMX/NOPB?
Additional datasheets, footprints and schematics for DS3695AMX/NOPB are listed on our Part Details page. You can also find images and similar parts to DS3695AMX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS3695AMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS3695AMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS3695AMX/NOPB fall under?
The DS3695AMX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS3695AMX/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS3695AMX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS3695AMX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS3695AMX/NOPB have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for DS3695AMX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS3695AMX/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS3695AMX/NOPB?
You can fill out our help required form which you can use to request a quote for DS3695AMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.