Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Device Type | RS422 Driver |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
IC Generic Number | DS34C87T |
SVHC | No SVHC (27-Jun-2018) |
CMOS Quad TRI-STATE Differential Line Driver | Texas Instruments |
Rs422 Driver, Quad, Soic-16 | Newark Electronics |
RS422 DRIVER, QUAD, SOIC-16 | element14 |
Where can I find additional details, specifications and documents for a DS34C87TMX/NOPB?
Additional datasheets, footprints and schematics for DS34C87TMX/NOPB are listed on our Part Details page. You can also find images and similar parts to DS34C87TMX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS34C87TMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS34C87TMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS34C87TMX/NOPB fall under?
The DS34C87TMX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS34C87TMX/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS34C87TMX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS34C87TMX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS34C87TMX/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS34C87TMX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS34C87TMX/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS34C87TMX/NOPB?
You can fill out our help required form which you can use to request a quote for DS34C87TMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.