Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
136
in stock
|
Buy Now | |
Texas Instruments
from US$0.64
|
171,348
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.23
|
371
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
5
in stock
|
Buy Now | |
element14
from US$1.87
|
5
in stock
|
Buy Now | |
Farnell
from US$2.00
|
5
in stock
|
Buy Now |
Device Type | Differential |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
IC Generic Number | DS34C87T |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 34 |
Line Bus Drive Receive Transceiver Type | Line Driver |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 150mA |
Propagation Delay | 6ns |
Supply Current | 0.8mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
CMOS Quad TRI-STATE Differential Line Driver | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
Quad 3-STATE Diff Line Driver DS34C87TM | RS |
Line Driver, Quad, Cmos, 16Soic | Newark Electronics |
LINE DRIVER, QUAD, CMOS, 16SOIC | element14 |
Where can I find additional details, specifications and documents for a DS34C87TM/NOPB?
Additional datasheets, footprints and schematics for DS34C87TM/NOPB are listed on our Part Details page. You can also find images and similar parts to DS34C87TM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS34C87TM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS34C87TM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS34C87TM/NOPB fall under?
The DS34C87TM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS34C87TM/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS34C87TM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS34C87TM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS34C87TM/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for DS34C87TM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS34C87TM/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS34C87TM/NOPB?
You can fill out our help required form which you can use to request a quote for DS34C87TM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.