Device Type | RS422 / RS423 Receiver |
---|---|
IC Interface Type | RS422 RS423 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
IC: interface | Transfer Multisort Elektronik |
Rs-422/Rs-423 Line Receiver, 5.5V, Nsoic | Newark Electronics |
Quad Receiver RS-422/RS-423 16-Pin SOIC N Rail | Avnet America |
Quad CMOS Differential Line Receiver | Texas Instruments |
Where can I find additional details, specifications and documents for a DS34C86TM/NOPB?
Additional datasheets, footprints and schematics for DS34C86TM/NOPB are listed on our Part Details page. You can also find images and similar parts to DS34C86TM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS34C86TM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS34C86TM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS34C86TM/NOPB fall under?
The DS34C86TM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS34C86TM/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS34C86TM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS34C86TM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS34C86TM/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DS34C86TM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS34C86TM/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS34C86TM/NOPB?
You can fill out our help required form which you can use to request a quote for DS34C86TM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.